Aratas America LLC Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht; Product Range Omron Electronic Components B3W1050

Description
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Description
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht; Product Range Omron Electronic Components - 76K1368 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht; Product Range Omron Electronic Components
76K1368
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht; Product Range Omron Electronic Components 76K1368
TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, 160GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 76K1368
Product Name Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht; Product Range Omron Electronic Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components - 04M8463 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.5 lbs (0.2300 kg)
View Details