Through-hole-mountin
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
Tactile Switches Projected 7.3x12.5 Gold-Plated w/Grd Tm
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3F-5151 | SW1140-ND | 91B7507 | B3F-5151 | B3F-5151 | B3F-5151 |
| Product Name | B3F Tactile Switch | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Dimensions | 7.3 x 12 x 12 mm | 12.00mm x 12.00mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | PC Pin | |||
| Min. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1295 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | |
| Max. Mechanical Life | 1.00E7 Number of electrical operations | 1.00E7 Number of electrical operations |