TE Connectivity Tactile Switches 1571563-2

Description
Body Features Actuator Color : Violet Actuator Force : 70 G  [2.47 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Violet Actuator Force : 70 G  [2.47 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571563-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571563-2
Tactile Switches 1571563-2
Body Features Actuator Color : Violet Actuator Force : 70 G  [2.47 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Polyamide Cover Material : Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.4 MM  [.055 INCH ] Button Width : 3.5 MM  [.138 INCH ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Violet
  • Actuator Force : 70 G  [2.47 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : Polyamide
  • Cover Material : Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.4 MM  [.055 INCH ]
  • Button Width : 3.5 MM  [.138 INCH ]
  • Product Height : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
1571563-2
Pushbutton Switches 1571563-2
TACT,SMT,T&R

TACT,SMT,T&R

Buy Now
Tactile Switches - 450-2057-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2057-1-ND
Tactile Switches 450-2057-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2057-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2057-2-ND
Tactile Switches 450-2057-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1571563-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571563-2
Switches - Tactile Switches 1571563-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, 0.05A, 24Vdc, 70Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 74AJ8073 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 70Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
74AJ8073
Tactile Switch, 0.05A, 24Vdc, 70Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 74AJ8073
TACTILE SWITCH, 0.05A, 24VDC, 70GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 70GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571563-2
Tactile Switches 1571563-2
Tactile Switches TACT SWITCH SMT

Tactile Switches TACT SWITCH SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571563-2 1571563-2 450-2057-1-ND 450-2057-2-ND 1571563-2 74AJ8073 1571563-2
Product Name Tactile Switches Pushbutton Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 24Vdc, 70Gf, Smd Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Min. Actuating Force 0.2 lbs (0.0700 kg) 0.2 lbs (0.0700 kg) 0.2 lbs (0.0700 kg) 0.2 lbs (0.0700 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337245-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 1571625-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Pushbutton Switches - 1977263-4 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 2331397-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details