Pushbutton Switch DPST Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, DPST, 16A, 250V, QC; Contact Configuration:DPST-N
Pushbutton Switches 16A, 250VAC 19mm 2 POLE BRIGHT GRN
SWITCH PUSHBUTTON DPST 16A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-4319-ND | 01AC5249 | 3-101-024 | 3-101-024 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Dpst, 16A, 250V, Qc; Contact Configuration Schurter | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Latching | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Quick Connect | Quick Connect | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |