SCHURTER Inc Tactile Switches 1301.9316

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3467-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3467-ND
Tactile Switches 486-3467-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1301.9316
Switches - Tactile Switches 1301.9316
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1301.9316
Tactile Switches 1301.9316
Tactile Switches SHORT TRAVEL SWITCH 6X6, 7.00MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 7.00MM

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter - 32C4755 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter
32C4755
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter 32C4755
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3467-ND 1301.9316 1301.9316 32C4755
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3862-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Product Range Te Connectivity - 30AC3538 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
B3F Tactile Switch - B3F-1110 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details