Keystone Electronics Corp. Switches - Tactile Switches 9-5135-GP

Description
SW TACT SPST-NO 12MA 24V GOLD
Description
SW TACT SPST-NO 12MA 24V GOLD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
9-5135-GP
Switches - Tactile Switches 9-5135-GP
SW TACT SPST-NO 12MA 24V GOLD

SW TACT SPST-NO 12MA 24V GOLD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 9-5135-GP
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3399 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-C-J42AF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers