Body Features Actuator Force : 35 G [1.23 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 5 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.5 MM [.255 INCH ] Product Width : 3.9 MM [.153 INCH ]
Housing Features Process Sealed : No
Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Actuator Force : 35 G [1.23 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 5 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.5 MM [.255 INCH ] Product Width : 3.9 MM [.153 INCH ]
Housing Features Process Sealed : No
Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features Actuator Force : 35 G [1.23 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Side Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : Off (On) Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 5 Switch Contact Plating Material : Silver
Dimensions Product Length : 6.5 MM [.255 INCH ] Product Width : 3.9 MM [.153 INCH ]
Housing Features Process Sealed : No
Product Type Features Actuator Style : Extended, Top Actuator Actuator Type : Stuffer (Plunger Style) Leg Style : Gull Wing
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
Actuator Force : 35 G [1.23 OZ ]
Actuator Material : Thermoplastic
Actuator Orientation : Side
Actuator Profile : Extended
Product Orientation : Vertical
Configuration Features
Configuration (Pole-Throw) : Single Pole - Single Throw
ESD Grounding Terminal : Without
Ganged : Without
Number of Actuators : Single
Operating Function : Off (On)
Switch Feedback Type : Non-Tactile
Contact Features
Contact Base Material : Stainless Steel
Contact Current Rating (MAMP) : 5
Switch Contact Plating Material : Silver
Dimensions
Product Length : 6.5 MM [.255 INCH ]
Product Width : 3.9 MM [.153 INCH ]
Housing Features
Process Sealed : No
Product Type Features
Actuator Style : Extended, Top Actuator
Actuator Type : Stuffer (Plunger Style)
Leg Style : Gull Wing
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]