SCHURTER Inc Metal Switch, Switching Voltage up to 250 VAC MSM LA

Description
Description Mechanical switch with stroke LA (Latching) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Protection class IP65 frontside Unique Selling Proposition Attractive tactile feedback High quality materials Long life span Characteristics Housing made from stainless steel Variety of design options regarding size, colour, illumination, connection or lettering Switching voltage 125 VAC / 250 VAC Switching current 12 A / 16 A Actuator in stainless steel or ceramic
Request a Quote Datasheet
Description
Description Mechanical switch with stroke LA (Latching) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Protection class IP65 frontside Unique Selling Proposition Attractive tactile feedback High quality materials Long life span Characteristics Housing made from stainless steel Variety of design options regarding size, colour, illumination, connection or lettering Switching voltage 125 VAC / 250 VAC Switching current 12 A / 16 A Actuator in stainless steel or ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Santa Rosa, CA, United States
Metal Switch, Switching Voltage up to 250 VAC
MSM LA
Metal Switch, Switching Voltage up to 250 VAC MSM LA
Description Mechanical switch with stroke LA (Latching) With or without illumination With torsion protection for easier positioning Equipped with quick connect terminals to permit fast connection Protection class IP65 frontside Unique Selling Proposition Attractive tactile feedback High quality materials Long life span Characteristics Housing made from stainless steel Variety of design options regarding size, colour, illumination, connection or lettering Switching voltage 125 VAC / 250 VAC Switching current 12 A / 16 A Actuator in stainless steel or ceramic

Description

  • Mechanical switch with stroke LA (Latching)
  • With or without illumination
  • With torsion protection for easier positioning
  • Equipped with quick connect terminals to permit fast connection
  • Protection class IP65 frontside

Unique Selling Proposition

  • Attractive tactile feedback
  • High quality materials
  • Long life span

Characteristics

  • Housing made from stainless steel
  • Variety of design options regarding size, colour, illumination, connection or lettering
  • Switching voltage 125 VAC / 250 VAC
    Switching current 12 A / 16 A
  • Actuator in stainless steel or ceramic
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Touch Switches and Tactile Switches
Product Number MSM LA
Product Name Metal Switch, Switching Voltage up to 250 VAC
Features Has CE Certification; Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Pushbutton Switches - 486-3357-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers