Keystone Electronics Corp. Tactile Switches 5174

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 36-5174-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
36-5174-ND
Tactile Switches 36-5174-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
5174
Tactile Switches 5174
Tactile Switches MAXI 4 LEG KEYPAD DOME SWITCH .030" H

Tactile Switches MAXI 4 LEG KEYPAD DOME SWITCH .030" H

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5174
Switches - Tactile Switches 5174
SWITCH TACTILE SPST-NO 12MA 24V

SWITCH TACTILE SPST-NO 12MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 36-5174-ND 5174 5174
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2085-A-J52AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
Tactile Switches - 36-5133-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers