The EB2085-CA is a double-pole, ON-ON momentary pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It features a stainless steel frame, a melamine phenolic resin case rated UL94V-0, and epoxy-sealed terminals to prevent contaminant entry. The actuator has a nominal operating force of 3.63N for alternate action, with a total travel of 2.2mm. The switch supports 1,500V AC dielectric strength between contacts and case and operates within a temperature range of -10°C to +70°C. Mounting is via bushing with a recommended torque of 0.68Nm for a single nut or 1.47Nm for a double nut. The part is recognized by UL and CSA when ordered with appropriate markings, but the base model without marking is not certified.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-ON .394 BLK CAP 3A SOLDER LUG
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2085-CA | EB2085-CA | 360-3481-ND | 2300-EB2085-CA | EB2085-CA | EB2085-CA |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug |