TE Connectivity Tactile Switches 2-1977223-0

Description
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1977223-0 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2-1977223-0
Tactile Switches 2-1977223-0
Body Features Actuator Color : Pink Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : Pink
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 74AJ8734 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
74AJ8734
Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 74AJ8734
TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Tactile Switches - 2-1977223-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977223-0
Tactile Switches 2-1977223-0
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977223-0 74AJ8734 2-1977223-0
Product Name Tactile Switches Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1825910-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Tactile Switches - 2331417-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571139-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details