The JB15HAP-2A is a low-profile, process-sealed tactile switch with a high operating force of 2.65N, a total travel of 0.300mm, and a flat actuator. It features straight PCB terminals, a rubber seal, and a dome contact for reliable tactile feedback. The switch is rated for 125mA at 24V DC, with contact resistance up to 50 milliohms, insulation resistance of 500 megohms minimum at 250V DC, and dielectric strength of 250V AC for one minute. It operates within a temperature range of -25°C to +70°C, withstands 50G shock, and is rated for 1,000,000 electrical and mechanical operations. The case and base are glass fiber reinforced polyamide and PBT, both UL94V-0 rated. Terminal spacing conforms to the standard 2.54mm PCB grid.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches EXTND BLACK MOMENTRY
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-2A | JB15HAP-2A | 360-2990-ND | 2300-JB15HAP-2A | JB15HAP-2A | 10X0029 | JB15HAP-2A |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Low Profile Process Sealed Tactile Nkk Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |