Aratas America LLC KEYCAP 12MM SG LT GREY FITS 12 MM SER B32-1300

Description
KEYCAP 12MM SG LT GREY FITS 12 MM SER
Request a Quote
Description
KEYCAP 12MM SG LT GREY FITS 12 MM SER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KEYCAP 12MM SG LT GREY FITS 12 MM SER - B32-1300 - Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 12MM SG LT GREY FITS 12 MM SER
B32-1300
KEYCAP 12MM SG LT GREY FITS 12 MM SER B32-1300
KEYCAP 12MM SG LT GREY FITS 12 MM SER

KEYCAP 12MM SG LT GREY FITS 12 MM SER

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Touch Switches and Tactile Switches
Product Number B32-1300
Product Name KEYCAP 12MM SG LT GREY FITS 12 MM SER
Unlock Full Specs
to access all available technical data

Similar Products

B3FS Tactile Switch (SMT) - B3FS-1095P - Aratas America LLC
Specs
Switch Dimensions 4.9 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details