NKK Switches Low Profile Process Sealed Tactile JB15HAP-5H

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Process Sealed Tactile - JB15HAP-5H - NKK Switches
Scottsdale, AZ, United States
Low Profile Process Sealed Tactile
JB15HAP-5H
Low Profile Process Sealed Tactile JB15HAP-5H
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Pushbutton Switches - JB15HAP-5H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JB15HAP-5H
Pushbutton Switches JB15HAP-5H
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Buy Now
Tactile Switches - JB15HAP-5H-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15HAP-5H-ND
Tactile Switches JB15HAP-5H-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 2300-JB15HAP-5H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15HAP-5H
Tactile Switches 2300-JB15HAP-5H
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
JB15HAP-5H
Tactile Switches JB15HAP-5H
Tactile Switches LOW PROFILE TCTLE/PC

Tactile Switches LOW PROFILE TCTLE/PC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15HAP-5H
Switches - Tactile Switches JB15HAP-5H
SWITCH TACT SPST-NO 0.125A 24V

SWITCH TACT SPST-NO 0.125A 24V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15HAP-5H JB15HAP-5H JB15HAP-5H-ND 2300-JB15HAP-5H JB15HAP-5H JB15HAP-5H
Product Name Low Profile Process Sealed Tactile Pushbutton Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.6 lbs (0.2650 kg) 0.6 lbs (0.2650 kg) 0.6 lbs (0.2702 kg) 0.6 lbs (0.2650 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-1E - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Low Profile Process Sealed Tactile - JB15HKP-6H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
6mm SMT Tactile - HP0315AFKP2-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Hardware - AT4140C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details