SWITCH TACTILE SPST-NO 0.05A 42V
TACTILE SWITCH, SPST, 0.05A, 42V, TH; Product Range:PMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 42VDC; IP Rating:IP67 RoHS Compliant: Yes
Pushbutton Switches PMS IP67 LANG/LONG
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1241.1620 | 84K0262 | 1241.1620 |
| Product Name | Switches - Tactile Switches | Tactile Switch, Spst, 0.05A, 42V, Th; Product Range Schurter | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2200 kg) |