Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
ARATAS AMERICA LLC
B32-1000 -- KEYCAP 4MM SQ LT GR FITS 6MM SER
Aratas America LLC
KEYCAP 4MM SQ LT GR FITS 6MM SER
B32-1000
Description
KEYCAP 4MM SQ LT GR FITS 6MM SER
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
KEYCAP 4MM SQ LT GR FITS 6MM SER
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 4MM SQ LT GR FITS 6MM SER
B32-1000
KEYCAP 4MM SQ LT GR FITS 6MM SER
B32-1000
KEYCAP 4MM SQ LT GR FITS 6MM SER
KEYCAP 4MM SQ LT GR FITS 6MM SER
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Touch Switches and Tactile Switches
Product Number
B32-1000
Product Name
KEYCAP 4MM SQ LT GR FITS 6MM SER
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Tactile Switches
2506469-1
Specs
Actuator Specifications
Extended
Switch Function
Off (On)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Keystone Electronics Corp.
Tactile Switches
5153
Specs
Switch Type
Dome Switch
Actuator Specifications
Snap Dome
Switch Function
Momentary Contact
View Details
2
suppliers
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
OTTO Controls
Momentary, Sealed, Subminiature with Push Pull Option
P8
Specs
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details