Aratas America LLC B3W-9 Illuminated Tactile Switch B3W-9010-R2R

Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet
Description
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Hoffman Estates, IL, United States
B3W-9 Illuminated Tactile Switch
B3W-9010-R2R
B3W-9 Illuminated Tactile Switch B3W-9010-R2R
Compact Illuminated Through-hole-mountin g Switches with Two LEDs Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination. Three-color illumination (red LED + green LED = orange). Standard force (1.57 N) and high-force (2.26 N) models.

Compact Illuminated
Through-hole-mounting Switches
with Two LEDs

  • Compact construction 10 × 10 × 11 mm (W × D × H) and 12 × 12 × 11 mm (W × D × H) with bright and uniform illumination.
  • Three-color illumination (red LED + green LED = orange).
  • Standard force (1.57 N) and high-force (2.26 N) models.
Supplier's Site Datasheet
Tactile Switches - Z12921-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z12921-ND
Tactile Switches Z12921-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3W-9010-R2R
Tactile Switches B3W-9010-R2R
Tactile Switches 12x12mm Compact Illm 2 Red LEDs Red Cap

Tactile Switches 12x12mm Compact Illm 2 Red LEDs Red Cap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
B3W-9010-R2R
Switches - Tactile Switches B3W-9010-R2R
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-9010-R2R Z12921-ND B3W-9010-R2R B3W-9010-R2R
Product Name B3W-9 Illuminated Tactile Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 11 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Mechanical Life 300000 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - SW1203CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE-1002P-R100 - Aratas America LLC
Specs
Switch Dimensions 2 x 6.2 x 7 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details