Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACT SPST-NO 0.125A 48V
TACTILE SWITCH; Product Range:MTG Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:125mA at 48VDC; Switch Dimensions (L x W):12.7mm x 12.7mm RoHS Compliant: Yes
Pushbutton Switches MTG1/2 SWITCH MOMTY SILVER
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-3668-ND | 1241.1072 | 04F1089 | 1241.1072 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switch; Product Range Schurter | Pushbutton Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 12.65mm x 12.65mm |