Win Source Part Number: 1378746-KLDR030.T
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLDR
Package: Bulk
Product Status: Obsolete
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Transformer Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Current Rating (Amps): 30A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approval Agency: CE, CSA, UL
Class: CC
Fuse Class CC Slow Blow Acting 30A 600V Holder Cartridge 10.3 X 38.1mm CSA/UL Product overview: KLDR030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR030.T can be used for catalog matching and distributor lookup.
30A 600V AC 300V DC Fuse Cartridge Holder
FUSE CARTRIDGE 30A 600VAC/300VDC
FUSE, 30A, 600V,TIME DELAY; Product Range:KLDR Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Blow Characteristic:Time Delay RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1378746-KLDR030.T | 155-KLDR030.T | KLDR030.T-ND | KLDR030.T | 34P1128 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | 30A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 30A, 600V,time Delay; Product Range Littelfuse |
| Mounting | Requires Holder | ||||
| Rated Voltage | 600 volts | 300 volts | 600 volts | 600 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |