Littelfuse, Inc. Fuse, 3.5A, 600V, Time Delay; Product Range Littelfuse KLDR03.5T

Description
FUSE, 3.5A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes
Description
FUSE, 3.5A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 3.5A, 600V, Time Delay; Product Range Littelfuse - 18M9123 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3.5A, 600V, Time Delay; Product Range Littelfuse
18M9123
Fuse, 3.5A, 600V, Time Delay; Product Range Littelfuse 18M9123
FUSE, 3.5A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 3.5A, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:3.5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 18M9123
Product Name Fuse, 3.5A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
PPTC Resettable Fuses - Plug-in PTC - VFHT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers