Littelfuse, Inc. 25A 600V Circuit Protection Fuse KLDR025.TXP

Description
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLDR025.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLDR025.TXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 600V Circuit Protection Fuse
139-KLDR025.TXP
25A 600V Circuit Protection Fuse 139-KLDR025.TXP
Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLDR025.TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 25A 600V Holder Cartridge Melamine CSA/UL Product overview: KLDR025.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-KLDR025.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F11252-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11252-ND
Electrical, Specialty Fuses F11252-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 989920-KLDR025.TXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
989920-KLDR025.TXP
Circuit Protection - Electrical, Specialty Fuses 989920-KLDR025.TXP
Win Source Part Number: 989920-KLDR025.TXP Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® KLDR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Transformer Protection Class: CC Standard Package: 10 Mounting Type: Holder Package / Case: 5AG, 10mm x 38mm (Midget) Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -KLDR025.TXP,KLDR 25A,KLDR025,KLDR025. TXP-ND,F11252,KLDR25 Approval Agency: CE, CSA, UL

Win Source Part Number: 989920-KLDR025.TXP
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Transformer Protection
Class: CC
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -KLDR025.TXP,KLDR 25A,KLDR025,KLDR025.TXP-ND,F11252,KLDR25
Approval Agency: CE, CSA, UL

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR025.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR025.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR025.TXP
FUSE CARTRIDGE 25A 600VAC/300VDC

FUSE CARTRIDGE 25A 600VAC/300VDC

Supplier's Site
Power Fuse, Time Delay, 25A, 600Vac; Product Range Littelfuse - 64W5771 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 25A, 600Vac; Product Range Littelfuse
64W5771
Power Fuse, Time Delay, 25A, 600Vac; Product Range Littelfuse 64W5771
POWER FUSE, TIME DELAY, 25A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 25A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:25A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-KLDR025.TXP F11252-ND 989920-KLDR025.TXP KLDR025.TXP 64W5771
Product Name 25A 600V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Power Fuse, Time Delay, 25A, 600Vac; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details