Littelfuse, Inc. Electrical, Specialty Fuses - KLDR015.TXP KLDR015.TXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 811117-KLDR015.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 811117-KLDR015.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR015.TXP - 811117-KLDR015.TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR015.TXP
811117-KLDR015.TXP
Electrical, Specialty Fuses - KLDR015.TXP 811117-KLDR015.TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 811117-KLDR015.TXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Slow Blow Approvals: CE, CSA, UL Applications: Transformer Protection Class: CC Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Manufacturer Package: 5AG, 10mm x 38.1mm Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current Rating (Amps): 15A Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 811117-KLDR015.TXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Slow Blow
Approvals: CE, CSA, UL
Applications: Transformer Protection
Class: CC
Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 200kA AC, 20kA DC

Buy Now
Singapore, Singapore
15A Circuit Protection Fuse
155-KLDR015.TXP
15A Circuit Protection Fuse 155-KLDR015.TXP
15A 600VAC 300VDC Time Delay Fuse, 200kA IR, Holder Mount Product overview: KLDR015.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR015.TXP can be used for catalog matching and distributor lookup.

15A 600VAC 300VDC Time Delay Fuse, 200kA IR, Holder Mount Product overview: KLDR015.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR015.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5898-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5898-ND
Electrical, Specialty Fuses F5898-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fus 600V T/d Class Cc 15A Rohs Rohs Compliant Littelfuse - 64W5763 - Newark, An Avnet Company
Chicago, IL, United States
Fus 600V T/d Class Cc 15A Rohs Rohs Compliant Littelfuse
64W5763
Fus 600V T/d Class Cc 15A Rohs Rohs Compliant Littelfuse 64W5763
FUS 600V T/D CLASS CC 15A ROHS ROHS COMPLIANT: YES

FUS 600V T/D CLASS CC 15A ROHS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR015.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR015.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR015.TXP
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 811117-KLDR015.TXP 155-KLDR015.TXP F5898-ND 64W5763 KLDR015.TXP
Product Name Electrical, Specialty Fuses - KLDR015.TXP 15A Circuit Protection Fuse Electrical, Specialty Fuses Fus 600V T/d Class Cc 15A Rohs Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers