Littelfuse, Inc. Electrical, Specialty Fuses KLDR010.TXP

Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
10A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5897-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5897-ND
Electrical, Specialty Fuses F5897-ND
10A 600V AC 300V DC Fuse Cartridge Holder

10A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
10A Circuit Protection Fuse
155-KLDR010.TXP
10A Circuit Protection Fuse 155-KLDR010.TXP
10A 600VAC 300VDC Time Delay Fuse, 200kA IR, Clip Term Product overview: KLDR010.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR010.TXP can be used for catalog matching and distributor lookup.

10A 600VAC 300VDC Time Delay Fuse, 200kA IR, Clip Term Product overview: KLDR010.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR010.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - KLDR010.TXP - 876370-KLDR010.TXP - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - KLDR010.TXP
876370-KLDR010.TXP
Electrical, Specialty Fuses - KLDR010.TXP 876370-KLDR010.TXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 876370-KLDR010.TXP Series: POWR-GARD® KLDR Features: 10A 600 V AC 300 V DC Fuse Cartridge Holder Package: Bulk Package: 5AG, 10mm x 38mm (Midget) Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8536.10.0040 Other Part Number: F5897, KLDR 10A, KLDR010, KLDR010TXP, KLDR10

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876370-KLDR010.TXP
Series: POWR-GARD® KLDR
Features: 10A 600 V AC 300 V DC Fuse Cartridge Holder
Package: Bulk
Package: 5AG, 10mm x 38mm (Midget)
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.10.0040
Other Part Number: F5897, KLDR 10A, KLDR010, KLDR010TXP, KLDR10

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR010.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR010.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR010.TXP
FUSE CARTRIDGE 10A 600VAC/300VDC

FUSE CARTRIDGE 10A 600VAC/300VDC

Supplier's Site
Industrial Fuse, Time Delay, 10A, 600V; Product Range Littelfuse - 64W5759 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 10A, 600V; Product Range Littelfuse
64W5759
Industrial Fuse, Time Delay, 10A, 600V; Product Range Littelfuse 64W5759
INDUSTRIAL FUSE, TIME DELAY, 10A, 600V; Product Range:POWR-GARD KLDR Series; Fuse Current:10A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 10A, 600V; Product Range:POWR-GARD KLDR Series; Fuse Current:10A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5897-ND 155-KLDR010.TXP 876370-KLDR010.TXP KLDR010.TXP 64W5759
Product Name Electrical, Specialty Fuses 10A Circuit Protection Fuse Electrical, Specialty Fuses - KLDR010.TXP Circuit Protection - Electrical, Specialty Fuses Industrial Fuse, Time Delay, 10A, 600V; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers