Littelfuse, Inc. Electrical, Specialty Fuses KLDR004.TXP

Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLDR004.TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR004.TXP-ND
Electrical, Specialty Fuses 5666-KLDR004.TXP-ND
4A 600V AC 300V DC Fuse Cartridge Holder

4A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
4A 200000A Circuit Protection Fuse
155-KLDR004.TXP
4A 200000A Circuit Protection Fuse 155-KLDR004.TXP
Electric Fuse, Time Delay Blow, 4A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR004.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR004.TXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 4A, 600VAC, 300VDC, 200000A (IR), Inline/holder, ROHS COMPLIANT Product overview: KLDR004.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 200000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR004.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Fuse, Time Delay, 4A, 600Vac; Product Range Littelfuse - 64W5739 - Newark, An Avnet Company
Chicago, IL, United States
Power Fuse, Time Delay, 4A, 600Vac; Product Range Littelfuse
64W5739
Power Fuse, Time Delay, 4A, 600Vac; Product Range Littelfuse 64W5739
POWER FUSE, TIME DELAY, 4A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:4A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

POWER FUSE, TIME DELAY, 4A, 600VAC; Product Range:POWR-GARD KLDR Series; Fuse Current:4A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR004.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR004.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR004.TXP
FUSE CARTRIDGE 4A 600VAC/300VDC

FUSE CARTRIDGE 4A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-KLDR004.TXP-ND 155-KLDR004.TXP 64W5739 KLDR004.TXP
Product Name Electrical, Specialty Fuses 4A 200000A Circuit Protection Fuse Power Fuse, Time Delay, 4A, 600Vac; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 486-2515-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers