Littelfuse, Inc. Electrical, Specialty Fuses KLDR001.TXP

Description
1A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
1A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F5893-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5893-ND
Electrical, Specialty Fuses F5893-ND
1A 600V AC 300V DC Fuse Cartridge Holder

1A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1378743-KLDR001.TXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1378743-KLDR001.TXP
Circuit Protection - Electrical, Specialty Fuses 1378743-KLDR001.TXP
Win Source Part Number: 1378743-KLDR001.TXP Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POWR-GARD® KLDR Package: Bulk Product Status: Active Package / Case: 5AG, 10mm x 38mm (Midget) Mounting Type: Requires Holder HTSUS: 8536.10.0040 Applications: Transformer Protection Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Fuse Type: Cartridge Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Approval Agency: CE, CSA, UL Class: CC

Win Source Part Number: 1378743-KLDR001.TXP
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POWR-GARD® KLDR
Package: Bulk
Product Status: Active
Package / Case: 5AG, 10mm x 38mm (Midget)
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Applications: Transformer Protection
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Fuse Type: Cartridge
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Approval Agency: CE, CSA, UL
Class: CC

Buy Now Datasheet
Singapore, Singapore
1A 600V Circuit Protection Fuse
155-KLDR001.TXP
1A 600V Circuit Protection Fuse 155-KLDR001.TXP
1A 600V Slow Blow CC Fuse, Cartridge, Clip Term Product overview: KLDR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR001.TXP can be used for catalog matching and distributor lookup.

1A 600V Slow Blow CC Fuse, Cartridge, Clip Term Product overview: KLDR001.TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR001.TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse - 64W5733 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse
64W5733
Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse 64W5733
INDUSTRIAL FUSE, TIME DELAY, 1A, 600V; Product Range:POWR-GARD KLDR Series; Fuse Current:1A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

INDUSTRIAL FUSE, TIME DELAY, 1A, 600V; Product Range:POWR-GARD KLDR Series; Fuse Current:1A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:0.41" x 1.5" RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - KLDR001.TXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
KLDR001.TXP
Circuit Protection - Electrical, Specialty Fuses KLDR001.TXP
FUSE CARTRIDGE 1A 600VAC/300VDC

FUSE CARTRIDGE 1A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F5893-ND 1378743-KLDR001.TXP 155-KLDR001.TXP 64W5733 KLDR001.TXP
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses 1A 600V Circuit Protection Fuse Industrial Fuse, Time Delay, 1A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers