Littelfuse, Inc. Electrical, Specialty Fuses KLDR.600T

Description
600mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
600mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - KLDR.600T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
KLDR.600T-ND
Electrical, Specialty Fuses KLDR.600T-ND
600mA 600V AC 300V DC Fuse Cartridge Holder

600mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 600Ma, 600V, Time Delay; Product Range Littelfuse - 87F5379 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 600Ma, 600V, Time Delay; Product Range Littelfuse
87F5379
Fuse, 600Ma, 600V, Time Delay; Product Range Littelfuse 87F5379
FUSE, 600mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:600mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 600mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:600mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number KLDR.600T-ND 87F5379
Product Name Electrical, Specialty Fuses Fuse, 600Ma, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - TPS 80VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 80 volts
Rated Current 1600 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details