Littelfuse, Inc. Electrical, Specialty Fuses KLDR.500TXP

Description
500mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
500mA 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-KLDR.500TXP-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-KLDR.500TXP-ND
Electrical, Specialty Fuses 5666-KLDR.500TXP-ND
500mA 600V AC 300V DC Fuse Cartridge Holder

500mA 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
0.5A 600V Circuit Protection Fuse
155-KLDR.500TXP
0.5A 600V Circuit Protection Fuse 155-KLDR.500TXP
Fuse Class CC Slow Blow Acting 0.5A 600V Holder Cartridge 10.3 X 38.1mm Melamine Product overview: KLDR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.500TXP can be used for catalog matching and distributor lookup.

Fuse Class CC Slow Blow Acting 0.5A 600V Holder Cartridge 10.3 X 38.1mm Melamine Product overview: KLDR.500TXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KLDR.500TXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1339747-KLDR.500TXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1339747-KLDR.500TXP
Circuit Protection - Electrical, Specialty Fuses 1339747-KLDR.500TXP
Win Source Part Number: 1339747-KLDR.500TXP Category: Circuit Protection - Electrical, Specialty Fuses Series: POWR-GARD® KLDR Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 600 V Voltage Rating - DC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm) Applications: Transformer Protection Class: CC Standard Package: 10 Mounting Type: Requires Holder Package / Case: 5AG, 10mm x 38mm (Midget) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: CE, CSA, UL California Prop 65: Warning Information

Win Source Part Number: 1339747-KLDR.500TXP
Category: Circuit Protection - Electrical, Specialty Fuses
Series: POWR-GARD® KLDR
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 600 V
Voltage Rating - DC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Size / Dimension: 0.406" Dia x 1.500" L (10.30mm x 38.10mm)
Applications: Transformer Protection
Class: CC
Standard Package: 10
Mounting Type: Requires Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: CE, CSA, UL
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - KLDR.500TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KLDR.500TXP
Circuit Protection - Electrical, Specialty Fuses KLDR.500TXP
FUSE CRTRDGE 500MA 600VAC/300VDC

FUSE CRTRDGE 500MA 600VAC/300VDC

Supplier's Site
Fuse, 500Ma, 600V, Time Delay; Product Range Littelfuse - 87F5378 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 600V, Time Delay; Product Range Littelfuse
87F5378
Fuse, 500Ma, 600V, Time Delay; Product Range Littelfuse 87F5378
FUSE, 500mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 500mA, 600V, TIME DELAY; Product Range:KLDR Series; Fuse Current:500mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5666-KLDR.500TXP-ND 155-KLDR.500TXP 1339747-KLDR.500TXP KLDR.500TXP 87F5378
Product Name Electrical, Specialty Fuses 0.5A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 500Ma, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Rated Breaking Capacity 200000 amps 20000 amps 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers
Fuses - 004110201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers