Aratas America LLC B3SE Ultra-thin Sealed Surface-mounting Tactile Switch B3SE

Description
PCB surface-mounting 6-mm square type that achieves high durability with an ultra-thin, sealed structure. A height of 2 mm contributes to the development of thinner and smaller devices. Sealed construction conforming to IP67 (IEC 60529) provides high contact reliability in dusty environments. (* Excluding the terminal section.) Crisp click feeling and high durability of 1million operations. Surface-mounting pin type is suitable for high-density mounting. A small package containing 100 embossed taping reels is available, in addition to the standard package containing 2000 reels.
Request a Quote Datasheet
Description
PCB surface-mounting 6-mm square type that achieves high durability with an ultra-thin, sealed structure. A height of 2 mm contributes to the development of thinner and smaller devices. Sealed construction conforming to IP67 (IEC 60529) provides high contact reliability in dusty environments. (* Excluding the terminal section.) Crisp click feeling and high durability of 1million operations. Surface-mounting pin type is suitable for high-density mounting. A small package containing 100 embossed taping reels is available, in addition to the standard package containing 2000 reels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE - Aratas America LLC
Hoffman Estates, IL, United States
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch
B3SE
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch B3SE
PCB surface-mounting 6-mm square type that achieves high durability with an ultra-thin, sealed structure. A height of 2 mm contributes to the development of thinner and smaller devices. Sealed construction conforming to IP67 (IEC 60529) provides high contact reliability in dusty environments. (* Excluding the terminal section.) Crisp click feeling and high durability of 1million operations. Surface-mounting pin type is suitable for high-density mounting. A small package containing 100 embossed taping reels is available, in addition to the standard package containing 2000 reels.

PCB surface-mounting 6-mm square
type that achieves high durability
with an ultra-thin, sealed structure.

  • A height of 2 mm contributes to the development of thinner and smaller devices.
  • Sealed construction conforming to IP67 (IEC 60529) provides high contact reliability in dusty environments. (* Excluding the terminal section.)
  • Crisp click feeling and high durability of 1million operations.
  • Surface-mounting pin type is suitable for high-density mounting.
  • A small package containing 100 embossed taping reels is available, in addition to the standard package containing 2000 reels.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Touch Switches and Tactile Switches
Product Number B3SE
Product Name B3SE Ultra-thin Sealed Surface-mounting Tactile Switch
Switch Dimensions 4.3 x 6 x 6.6 mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1020 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3FS-4 SMD Tactile Switch - B3FS-4052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers