SCHURTER Inc Tactile Switches 1301.9308

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3463-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3463-ND
Tactile Switches 486-3463-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1301.9308
Switches - Tactile Switches 1301.9308
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1301.9308
Tactile Switches 1301.9308
Tactile Switches 6X6 SHORT TRAVEL SWITCH 2.4MM

Tactile Switches 6X6 SHORT TRAVEL SWITCH 2.4MM

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter - 32C4747 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter
32C4747
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter 32C4747
TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3463-ND 1301.9308 1301.9308 32C4747
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3472-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hardware - AT4058F - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers