Littelfuse, Inc. 175A 600V Circuit Protection Fuse JLLS175.X

Description
Fuse Class T Fast Acting 175A 600V Bolt Plug 42.1 X 27mm CSA/UL Product overview: JLLS175.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 175A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLS175.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class T Fast Acting 175A 600V Bolt Plug 42.1 X 27mm CSA/UL Product overview: JLLS175.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 175A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLS175.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
175A 600V Circuit Protection Fuse
155-JLLS175.X
175A 600V Circuit Protection Fuse 155-JLLS175.X
Fuse Class T Fast Acting 175A 600V Bolt Plug 42.1 X 27mm CSA/UL Product overview: JLLS175.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 175A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLS175.X can be used for catalog matching and distributor lookup.

Fuse Class T Fast Acting 175A 600V Bolt Plug 42.1 X 27mm CSA/UL Product overview: JLLS175.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 175A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-JLLS175.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-JLLS175.X-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-JLLS175.X-ND
Electrical, Specialty Fuses 5666-JLLS175.X-ND
175A 600V AC 300V DC Fuse Cartridge Bolt Mount

175A 600V AC 300V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - JLLS175.X - 780090-JLLS175.X - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - JLLS175.X
780090-JLLS175.X
Electrical, Specialty Fuses - JLLS175.X 780090-JLLS175.X
Manufacturer: Littelfuse Inc. Win Source Part Number: 780090-JLLS175.X Series: POWR-GARD JLLS Packaging: Bulk Package: Cylindrical, Blade Terminal (Bolt) Current Rating: 175A Fuse Type: Cartridge Voltage Rating - AC: 600V Voltage Rating - DC: 300V Response Time: Fast Breaking Capacity @ Rated Voltage: 200kA Approvals: CE, CSA, UL Applications: Electrical, Industrial Class: T Mounting: Bolt Mount Family Name: JLLS Categories: Circuit Protection Dimension: 1.063" Dia x 1.657" L (27.00mm x 42.10mm) Introduction Date: January 16, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 780090-JLLS175.X
Series: POWR-GARD JLLS
Packaging: Bulk
Package: Cylindrical, Blade Terminal (Bolt)
Current Rating: 175A
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Voltage Rating - DC: 300V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 200kA
Approvals: CE, CSA, UL
Applications: Electrical, Industrial
Class: T
Mounting: Bolt Mount
Family Name: JLLS
Categories: Circuit Protection
Dimension: 1.063" Dia x 1.657" L (27.00mm x 42.10mm)
Introduction Date: January 16, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 155-JLLS175.X 5666-JLLS175.X-ND 780090-JLLS175.X
Product Name 175A 600V Circuit Protection Fuse Electrical, Specialty Fuses Electrical, Specialty Fuses - JLLS175.X
Approvals / Standards RoHS UL; CSA
Rated Voltage 300 volts 600 volts
Rated Current 175 amps 175 amps 175 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers