Littelfuse, Inc. Electrical, Specialty Fuses JLLS050.T

Description
50A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-JLLS050.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-JLLS050.T-ND
Electrical, Specialty Fuses 5666-JLLS050.T-ND
50A 600V AC 300V DC Fuse Cartridge Holder

50A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 50A, 600V, Fast Acting; Product Range Littelfuse - 97B0248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 600V, Fast Acting; Product Range Littelfuse
97B0248
Fuse, 50A, 600V, Fast Acting; Product Range Littelfuse 97B0248
FUSE, 50A, 600V, FAST ACTING; Product Range:POWR-T JLLS Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:25.4mm x 39.7mm; Fuse Size Imperial:1" x 1-9/16" RoHS Compliant: Yes

FUSE, 50A, 600V, FAST ACTING; Product Range:POWR-T JLLS Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:25.4mm x 39.7mm; Fuse Size Imperial:1" x 1-9/16" RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
JLLS050.T
Circuit Protection - Electrical, Specialty Fuses JLLS050.T
FUSE CARTRIDGE 50A 600VAC/300VDC

FUSE CARTRIDGE 50A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-JLLS050.T-ND 97B0248 JLLS050.T
Product Name Electrical, Specialty Fuses Fuse, 50A, 600V, Fast Acting; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
Power Fuses Medium Voltage Drop-out Fuses - Medium Voltage Drop-out Fuses -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 200 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers