Rochester Electronics IGBTs - Single - IRGP4640PBF IRGP4640PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875218-IRGP4640PBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 65 A 250 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875218-IRGP4640PBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 65 A 250 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4640PBF
875218-IRGP4640PBF
IGBTs - Single - IRGP4640PBF 875218-IRGP4640PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875218-IRGP4640PBF Operating Temperature Range: -40°C ~ 175°C (TJ) Features: IGBT - 600 V 65 A 250 W Through Hole TO-247AC Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 400 HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875218-IRGP4640PBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 65 A 250 W Through Hole TO-247AC
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 400
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 875218-IRGP4640PBF
Product Name IGBTs - Single - IRGP4640PBF
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB50N60FWG - 929130-NGTB50N60FWG - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247
Features IGBT Trench 600 V 100 A 223 W Through Hole TO-247
View Details