The 6MBP30RH-060 is an intelligent power module integrating six IGBTs and drivers for three-phase inverter applications, rated for 600 V DC bus voltage and 30 A continuous collector current. It is housed in a package weighing 50 g with a mounting screw torque of 2.0 Nm for M4 screws. The module features over-current, under-voltage, and chip overheating protection, with a maximum junction temperature of 150°C and operating temperature range of -20°C to 100°C. It has an isolation voltage of 2500 V AC for 1 minute, collector-emitter saturation voltage of 2.7 V at 30 A, and thermal resistance from junction to case of 1.47 °C/W for the IGBT. The device meets RoHS standards.
IGBT, 600V, 30A, MODULE; Continuous Collector Current:30A; Collector Emitter Saturation Voltage:2.7V; Power Dissipation:85W; Operating Temperature Max:100°C; IGBT Termination:Press Fit; Collector Emitter Voltage Max:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 56P5506 |
| Product Name | Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric |
| PD | 85000 milliwatts |