Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810027SCL

Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD810027SCL is a quad supercapacitor auto-balancing MOSFET array designed to balance up to four series-connected supercapacitors by automatically regulating leakage currents. It is housed in a 16-pin SOIC package measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. Each of the four integrated SAB MOSFETs has a precision gate threshold voltage of 2.70 V at 1 µA drain-source current and exhibits exponential output current behavior with input voltage, enabling effective voltage balancing with near-zero power dissipation below 2.5 V. The device operates from 0°C to +70°C and supports drain-source voltages up to 10.6 V and operating currents up to 80 mA. It is compliant with RoHS standards, as indicated by the 'L' suffix in its part number.

Datasheet Summary
Powered by GS/AI

The ALD810027SCL is a quad supercapacitor auto-balancing MOSFET array designed to balance up to four series-connected supercapacitors by automatically regulating leakage currents. It is housed in a 16-pin SOIC package measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. Each of the four integrated SAB MOSFETs has a precision gate threshold voltage of 2.70 V at 1 µA drain-source current and exhibits exponential output current behavior with input voltage, enabling effective voltage balancing with near-zero power dissipation below 2.5 V. The device operates from 0°C to +70°C and supports drain-source voltages up to 10.6 V and operating currents up to 80 mA. It is compliant with RoHS standards, as indicated by the 'L' suffix in its part number.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD810027SCL
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD810027SCL
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD810027SCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD810027SCL
Discrete Semiconductor Products - Transistors - Special Purpose ALD810027SCL
MOSFET QUAD SAB 10.6V 16SOIC

MOSFET QUAD SAB 10.6V 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Quad MOSFET ARRAY Vt=2.70V

MOSFET Quad MOSFET ARRAY Vt=2.70V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD810027SCL ALD810027SCL ALD810027SCL
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data