Texas Instruments CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET CSD18540Q5B

Description
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Description
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18540Q5B is a 60-V, N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm. It has a typical on-resistance of 1.8 mΩ at 10 V gate drive and a gate charge of 41 nC at 10 V. The device supports continuous drain current up to 205 A at 25 °C case temperature and is rated for junction temperatures from -55 °C to 175 °C. It features avalanche energy capability of 320 mJ at 80 A and is qualified to RoHS standards. The package complies with the SON 5-mm × 6-mm plastic package specification.

Datasheet Summary
Powered by GS/AI

CSD18540Q5B is a 60-V, N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm. It has a typical on-resistance of 1.8 mΩ at 10 V gate drive and a gate charge of 41 nC at 10 V. The device supports continuous drain current up to 205 A at 25 °C case temperature and is rated for junction temperatures from -55 °C to 175 °C. It features avalanche energy capability of 320 mJ at 80 A and is qualified to RoHS standards. The package complies with the SON 5-mm × 6-mm plastic package specification.

Suppliers

Company
Product
Description
Supplier Links
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Dallas, TX, United States
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET
CSD18540Q5B
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET CSD18540Q5B
60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150

60V, N-Channel NexFET(TM) Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-41076-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41076-6-ND
Single FETs, MOSFETs 296-41076-6-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41076-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41076-2-ND
Single FETs, MOSFETs 296-41076-2-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-41076-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-41076-1-ND
Single FETs, MOSFETs 296-41076-1-ND
N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 60V 100A (Ta) 3.1W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 2.2mOhm MOSFET Transistor
278-CSD18540Q5B
60V 2.2mOhm MOSFET Transistor 278-CSD18540Q5B
60V, N ch NexFET MOSFET™, single SON5x6, 2.2mOhm 8-VSON-CLIP -55 to 175 Product overview: CSD18540Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18540Q5B can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single SON5x6, 2.2mOhm 8-VSON-CLIP -55 to 175 Product overview: CSD18540Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18540Q5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5B - 1163530-CSD18540Q5B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5B
1163530-CSD18540Q5B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5B 1163530-CSD18540Q5B
Manufacturer: Texas Instruments Win Source Part Number: 1163530-CSD18540Q5B Family Name: CSD18540Q5B Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): STL130N6F7; STL140N6F7; FDMS86500; Introduction Date: June 30, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163530-CSD18540Q5B
Family Name: CSD18540Q5B
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): STL130N6F7; STL140N6F7; FDMS86500;
Introduction Date: June 30, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18540Q5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18540Q5B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18540Q5B
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N-channel NexFET Pwr MOSFET

MOSFET 60V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18540Q5B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18540Q5B
Single FETs, MOSFETs CSD18540Q5B
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18540Q5B 296-41076-6-ND 278-CSD18540Q5B 1163530-CSD18540Q5B CSD18540Q5B CSD18540Q5B CSD18540Q5B
Product Name CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET Single FETs, MOSFETs 60V 2.2mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18540Q5B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
rDS(on) 0.0033 ohms
IDSS 400000 milliamps 100000 milliamps
QG 41 nC
Unlock Full Specs
to access all available technical data