Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTT50P10

Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Datasheet
Description
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTT50P10 - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTT50P10
-100V to -600V P-Channel Power MOSFETs IXTT50P10
P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

P-Channel Standard Power MOSFETs are available in voltage rating from -100V to -600V in industry-popular TO-247 and surface mountable TO-268 packages. They are ideal for Buck Converters and for loads that need to be connected to ground. They can pair-up with equivalent N-Channel MOSFETs to form a complementary pair for a number of applications requiring Totem Pole outputs. Advantages: High power density Easy to mount Space savings Low RDS(on) HDMOS process Rugged Polysilicon Gate Cell structure Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTT50P10
Product Name -100V to -600V P-Channel Power MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Igbt, Module, Dual N Channel, 1.7Kv, 1.4Ka; Continuous Collector Current Fuji Electric - 54W0206 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type TO-3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers
MOSFETs - 1464666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details