Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTT16P60P

Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTT16P60P is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and current regulators. It is packaged in a TO-268 case with a weight of 4 g and features an avalanche-rated, rugged PolarPTM process with a low package inductance and fast intrinsic diode. The device has a maximum drain-source voltage of -600 V, a continuous drain current of -16 A, and a maximum drain-source on-state resistance of 720 mΩ at 25°C and VGS = -10 V. It is rated for a junction temperature range of -55°C to +150°C and meets the thermal impedance specification of 0.27 °C/W from junction to case. The device is avalanche rated and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IXTT16P60P is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and current regulators. It is packaged in a TO-268 case with a weight of 4 g and features an avalanche-rated, rugged PolarPTM process with a low package inductance and fast intrinsic diode. The device has a maximum drain-source voltage of -600 V, a continuous drain current of -16 A, and a maximum drain-source on-state resistance of 720 mΩ at 25°C and VGS = -10 V. It is rated for a junction temperature range of -55°C to +150°C and meets the thermal impedance specification of 0.27 °C/W from junction to case. The device is avalanche rated and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTT16P60P - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTT16P60P
-100V to -600V P-Channel Power MOSFETs IXTT16P60P
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Supplier's Site Datasheet
Mosfet, P-Ch, 600V, 16A, To-268; Channel Type Littelfuse - 03AH1824 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 600V, 16A, To-268; Channel Type Littelfuse
03AH1824
Mosfet, P-Ch, 600V, 16A, To-268; Channel Type Littelfuse 03AH1824
MOSFET, P-CH, 600V, 16A, TO-268; Channel Type:P Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 600V, 16A, TO-268; Channel Type:P Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTT16P60P 03AH1824
Product Name -100V to -600V P-Channel Power MOSFETs Mosfet, P-Ch, 600V, 16A, To-268; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
 - AUIRF7675M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0560 ohms
Package Type MG-WDSON-5
View Details
9 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers
 - LM2724AM/NOPB - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers