The IXTQ52P10P is a P-channel enhancement mode MOSFET designed for high-side switching and power control applications. It is packaged in a TO-3P case, measuring 16.26 mm × 20.83 mm × 3.3 mm. The device has a drain-source breakdown voltage of -100 V, continuous drain current of -52 A, and a maximum on-state resistance of 50 mΩ at VGS = -10 V. It is avalanche rated with an energy rating of 1.5 J and supports a peak drain current of -130 A. The transistor features a fast intrinsic diode with a reverse recovery time of 120 ns and a forward voltage drop of 3.5 V. Thermal resistance from junction to case is 0.21 °C/W. It is qualified under the PolarPTM process and meets standards including avalanche and dynamic dv/dt ratings.
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
MOSFET, P-CH, 100V, 52A, TO-3P; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ52P10P | 03AH1769 |
| Product Name | -100V to -600V P-Channel Power MOSFETs | Mosfet, P-Ch, 100V, 52A, To-3P; Channel Type Littelfuse |
| Polarity | P-Channel |