IXTQ50N20P is an N-channel enhancement mode power MOSFET rated for 200V drain-source voltage and 50A continuous drain current, housed in a TO-3P package weighing 5.5 g. It has a maximum on-state resistance of 60 mΩ at 25°C and is avalanche rated with an unclamped inductive switching energy rating of 1 J. The device supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.42 °C/W. It complies with international standard packages and features low package inductance for efficient switching. The product meets AEC-Q200 qualification standards.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 50A I(D), 200V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-3P, 3 PIN Product overview: IXTQ50N20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50A, 200V, 0.06ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 200V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ50N20P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTQ50N20P | 278-IXTQ50N20P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 50A 200V 0.06ohm MOSFET Transistor |
| Polarity | N-Channel |