Infineon Technologies AG 2EDN7533FXTMA1

Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2EDN7533FXTMA1 is a dual-channel low-side gate driver IC with 5 A sink and source current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is housed in an 8-pin DSO package and features active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. The device has a typical propagation delay of 19 ns with ±4 ns accuracy, a 1.8 µs start-up time, and a 500 ns shut-down time. It operates with a supply voltage range of 4.5 V to 20 V and includes an 8 V undervoltage lockout threshold. The part is fully qualified for industrial applications according to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The 2EDN7533FXTMA1 is a dual-channel low-side gate driver IC with 5 A sink and source current capability, designed for fast-switching applications such as switch-mode power supplies and synchronous rectification. It is housed in an 8-pin DSO package and features active output voltage clamping, -12 V input robustness, and 5 A reverse current robustness. The device has a typical propagation delay of 19 ns with ±4 ns accuracy, a 1.8 µs start-up time, and a 500 ns shut-down time. It operates with a supply voltage range of 4.5 V to 20 V and includes an 8 V undervoltage lockout threshold. The part is fully qualified for industrial applications according to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2EDN7533FXTMA1 - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Buffer/Inverter Based MOSFET Driver, 5A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2EDN7533FXTMA1
Package Type SO-8; PG-DSO-8
Unlock Full Specs
to access all available technical data