The IXTP96P085T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, DC choppers, and battery charger applications. It is packaged in a TO-220AB case with a weight of 3.0 g. The device has a maximum drain-source voltage of -85 V and a continuous drain current of -96 A at 25°C. Its drain-source on-resistance is 13 mΩ at -10 V gate-source voltage and -48 A drain current. The MOSFET is avalanche rated and features an extended FBSOA and a fast intrinsic diode. Thermal resistance from junction to case is 0.50 °C/W. Operating junction and storage temperatures range from -55°C to 150°C.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
P-Channel MOSFET, 85V, 96A, TO-220 Product overview: IXTP96P085T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 85V, 96A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 96A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP96P085T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP96P085T | 278-IXTP96P085T |
| Product Name | -50V to -200V P-Channel Power MOSFETs | P-Channel 85V 96A TO-220 MOSFET Transistor |
| Polarity | P-Channel |