Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXTP8N65X2M

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote Datasheet
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXTP8N65X2M - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXTP8N65X2M
24 V Bidirectional 250 W Discrete TVS Diode IXTP8N65X2M
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171491 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171491
MOSFETs 9171491
N-ch X2 Series MOSFET 650V 4A TO-220F

N-ch X2 Series MOSFET 650V 4A TO-220F

Supplier's Site
MOSFETs - 9171491P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171491P
MOSFETs 9171491P
N-ch X2 Series MOSFET 650V 4A TO-220F

N-ch X2 Series MOSFET 650V 4A TO-220F

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP8N65X2M 9171491 9171491P
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
N-channel 80 V, 72 mΩ standard level MOSFET in LFPAK56 - BUK7Y72-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 16000 milliamps
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details