Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP6N100D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP6N100D2 is a 1000V N-channel depletion mode MOSFET in a TO-220AB package, designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It has a maximum drain-source voltage of 1000V, a continuous drain current of 6A, and a drain-source on-resistance of 2.2Ω at 25°C. The device features a thyristor-like latch-up immunity, a forward-bias safe operating area, and a source-drain diode with a forward voltage of 0.8V to 1.3V at 6A. Thermal resistance from junction to case is 0.50°C/W, and the packaging molding epoxies meet UL 94 V-0 flammability classification. Operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IXTP6N100D2 is a 1000V N-channel depletion mode MOSFET in a TO-220AB package, designed for normally-on operation in applications such as audio amplifiers, start-up circuits, and protection circuits. It has a maximum drain-source voltage of 1000V, a continuous drain current of 6A, and a drain-source on-resistance of 2.2Ω at 25°C. The device features a thyristor-like latch-up immunity, a forward-bias safe operating area, and a source-drain diode with a forward voltage of 0.8V to 1.3V at 6A. Thermal resistance from junction to case is 0.50°C/W, and the packaging molding epoxies meet UL 94 V-0 flammability classification. Operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTP6N100D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTP6N100D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTP6N100D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP6N100D2
MOSFET Transistor 278-IXTP6N100D2
Power Field-Effect Transistor, Product overview: IXTP6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP6N100D2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP6N100D2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP6N100D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 6A, 150Deg C, 300W; Channel Type Littelfuse - 03AH1703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 6A, 150Deg C, 300W; Channel Type Littelfuse
03AH1703
Mosfet, N-Ch, 1Kv, 6A, 150Deg C, 300W; Channel Type Littelfuse 03AH1703
MOSFET, N-CH, 1KV, 6A, 150DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 6A, 150DEG C, 300W; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:-; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 6A, To-220Ab Rohs Compliant Littelfuse - 29AK0491 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 6A, To-220Ab Rohs Compliant Littelfuse
29AK0491
Mosfet, N-Ch, 1Kv, 6A, To-220Ab Rohs Compliant Littelfuse 29AK0491
MOSFET, N-CH, 1KV, 6A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 1KV, 6A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP6N100D2 278-IXTP6N100D2 03AH1703 29AK0491
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs MOSFET Transistor Mosfet, N-Ch, 1Kv, 6A, 150Deg C, 300W; Channel Type Littelfuse Mosfet, N-Ch, 1Kv, 6A, To-220Ab Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100CMY - Rochester Electronics
Texas Instruments
Specs
Package Type TSSOP8
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
MOSFETs - 2222875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers