Littelfuse, Inc. 135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXTP60N20X4

Description
The new 200V X4-Class Ultra Junction MOSFETs are available in 60A nominal current rating and TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on). This new family exhibits significant reduction in the Figure of Merit (FOM) RDS(on) x Qg compared to its predecessor X3. These benefits enable designers to achieve higher efficiency and increased power density. Low on-state resistance RDS(ON) = 21mΩ Low thermal resistance RthJC = 0.6K/W Low gate charge Qg = 33 nC 175°C operating junction temperature
Datasheet
Description
The new 200V X4-Class Ultra Junction MOSFETs are available in 60A nominal current rating and TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on). This new family exhibits significant reduction in the Figure of Merit (FOM) RDS(on) x Qg compared to its predecessor X3. These benefits enable designers to achieve higher efficiency and increased power density. Low on-state resistance RDS(ON) = 21mΩ Low thermal resistance RthJC = 0.6K/W Low gate charge Qg = 33 nC 175°C operating junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXTP60N20X4 - Littelfuse, Inc.
Rosemont, IL, United States
135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
IXTP60N20X4
135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXTP60N20X4
The new 200V X4-Class Ultra Junction MOSFETs are available in 60A nominal current rating and TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on). This new family exhibits significant reduction in the Figure of Merit (FOM) RDS(on) x Qg compared to its predecessor X3. These benefits enable designers to achieve higher efficiency and increased power density. Low on-state resistance RDS(ON) = 21mΩ Low thermal resistance RthJC = 0.6K/W Low gate charge Qg = 33 nC 175°C operating junction temperature

The new 200V X4-Class Ultra Junction MOSFETs are available in 60A nominal current rating and TO-220 package. These Power MOSFETs feature significantly reduced channel resistance RDS(on). This new family exhibits significant reduction in the Figure of Merit (FOM) RDS(on) x Qg compared to its predecessor X3. These benefits enable designers to achieve higher efficiency and increased power density. Low on-state resistance RDS(ON) = 21mΩ Low thermal resistance RthJC = 0.6K/W Low gate charge Qg = 33 nC 175°C operating junction temperature

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTP60N20X4
Product Name 135V - 200V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details