Texas Instruments CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET CSD18532Q5BT

Description
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Description
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18532Q5BT is a 60-V N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm, designed for DC-DC conversion, synchronous rectification, and motor control. It has a maximum drain-to-source on-resistance of 3.2 mΩ at 10 V gate voltage and 4.3 mΩ at 4.5 V gate voltage, with a gate charge total of 58 nC. The device supports a continuous drain current of 23 A and a pulsed drain current of 400 A, with an avalanche energy rating of 320 mJ. It operates from -55°C to 150°C junction temperature and is RoHS compliant. The part is shipped in a 250-unit small tape and reel package.

Datasheet Summary
Powered by GS/AI

CSD18532Q5BT is a 60-V N-channel NexFET™ power MOSFET in an 8-pin VSON-CLIP package measuring 5.00 mm × 6.00 mm, designed for DC-DC conversion, synchronous rectification, and motor control. It has a maximum drain-to-source on-resistance of 3.2 mΩ at 10 V gate voltage and 4.3 mΩ at 4.5 V gate voltage, with a gate charge total of 58 nC. The device supports a continuous drain current of 23 A and a pulsed drain current of 400 A, with an avalanche energy rating of 320 mJ. It operates from -55°C to 150°C junction temperature and is RoHS compliant. The part is shipped in a 250-unit small tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Dallas, TX, United States
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET
CSD18532Q5BT
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET CSD18532Q5BT
60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP

60-V, N-Channel NexFET? Power MOSFET 8-VSON-CLIP

Buy Now Datasheet
Single FETs, MOSFETs - 296-46414-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46414-1-ND
Single FETs, MOSFETs 296-46414-1-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46414-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46414-2-ND
Single FETs, MOSFETs 296-46414-2-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46414-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46414-6-ND
Single FETs, MOSFETs 296-46414-6-ND
N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 100A (Ta) 3.2W (Ta), 156W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5BT - 771874-CSD18532Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5BT
771874-CSD18532Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5BT 771874-CSD18532Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771874-CSD18532Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: CSD18532Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON (5x6) Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5070pF @ 30V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.2W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 3.2 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRFH7085TRPbF; TSM045NB06CR RLG; TSM048NB06LCR RLG; RS1L180GNTB; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771874-CSD18532Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: CSD18532Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON (5x6)
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 58nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5070pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.2W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.2 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRFH7085TRPbF; TSM045NB06CR RLG; TSM048NB06LCR RLG; RS1L180GNTB;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 3.2mOhm MOSFET Transistor
278-CSD18532Q5BT
60V 3.2mOhm MOSFET Transistor 278-CSD18532Q5BT
60V N-Ch MOSFET, 3.2mOhm, SON5x6, 5-Pin Product overview: CSD18532Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532Q5BT can be used for catalog matching and distributor lookup.

60V N-Ch MOSFET, 3.2mOhm, SON5x6, 5-Pin Product overview: CSD18532Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18532Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD18532Q5BT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18532Q5BT
Single FETs, MOSFETs CSD18532Q5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18532Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18532Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18532Q5BT
MOSFET N-CH 60V 100A 8VSON

MOSFET N-CH 60V 100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N-channel NexFET Pwr MOSFET

MOSFET 60V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD18532Q5BT 296-46414-1-ND 771874-CSD18532Q5BT 278-CSD18532Q5BT CSD18532Q5BT CSD18532Q5BT CSD18532Q5BT
Product Name CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18532Q5BT 60V 3.2mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
rDS(on) 0.0043 ohms
IDSS 143000 milliamps 100000 milliamps
QG 44 nC
Unlock Full Specs
to access all available technical data