The IXTP50N20PM is an N-channel enhancement mode MOSFET in an overmolded TO-220 package, rated for 200 V drain-source voltage and 50 A continuous drain current. It features a maximum on-state resistance of 60 mΩ at 25°C and 10 V gate-source voltage, with an avalanche rating and a fast intrinsic body diode. The device supports a peak pulsed drain current of 120 A and a maximum junction temperature of 175°C. It has a thermal resistance from junction to case of 1.66 °C/W and a maximum lead temperature for soldering of 300 °C. It meets the international standard package format and is avalanche rated. The part is suited for switched-mode and resonant-mode power supplies, DC-DC converters, motor drives, robotics, and UPS applications.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 20A I(D), 200V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP50N20PM from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 200V, 0.06ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 200V, 0.06ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP50N20PM can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP50N20PM | 278-IXTP50N20PM |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 20A 200V 0.06ohm MOSFET Transistor |
| Polarity | N-Channel |