Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910017SAL

Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD910017SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69mm to 5.00mm in length, 3.50mm to 4.05mm in width, and 1.35mm to 1.75mm in height. Each of its two SAB MOSFET devices has a precision gate threshold voltage of 1.70V at IDS(ON) = 1µA, with output current varying exponentially from less than 0.3nA to over 1000µA as input voltage increases. The device operates within a commercial temperature range of 0°C to +70°C, supports a maximum drain-source voltage of 10.6V, and handles up to 80mA output current. It features near-zero leakage at voltages 0.3V below the rated level and balances up to two series-connected supercapacitors.

Datasheet Summary
Powered by GS/AI

The ALD910017SAL is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69mm to 5.00mm in length, 3.50mm to 4.05mm in width, and 1.35mm to 1.75mm in height. Each of its two SAB MOSFET devices has a precision gate threshold voltage of 1.70V at IDS(ON) = 1µA, with output current varying exponentially from less than 0.3nA to over 1000µA as input voltage increases. The device operates within a commercial temperature range of 0°C to +70°C, supports a maximum drain-source voltage of 10.6V, and handles up to 80mA output current. It features near-zero leakage at voltages 0.3V below the rated level and balances up to two series-connected supercapacitors.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910017SAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD910017SAL
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910017SAL
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD910017SAL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD910017SAL
Discrete Semiconductor Products - Transistors - Special Purpose ALD910017SAL
MOSFET DUAL SAB 10.6V EE 8SOIC

MOSFET DUAL SAB 10.6V EE 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual SAB MOSFET ARRAY VT=1.70V

MOSFET Dual SAB MOSFET ARRAY VT=1.70V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD910017SAL ALD910017SAL ALD910017SAL
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFET - ALD210814PCL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers