The IXTP48P05T is a P-channel enhancement mode MOSFET rated for -50 V drain-source voltage and -48 A continuous drain current, designed for high-side switching and high-power-density applications. It is packaged in a TO-220 case with a mounting torque of 1.13 Nm. The device features a maximum on-resistance of 30 mΩ at -10 V gate-source voltage and -24 A drain current, an avalanche energy rating of 300 mJ, and a junction temperature range of -55 °C to 150 °C. It includes an integrated fast intrinsic diode, is avalanche rated, and has extended FBSOA. The thermal resistance from junction to case is 0.50 °C/W for the TO-220 package. The part is suitable for battery chargers, DC choppers, and automatic test equipment.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Power Field-Effect Transistor, Product overview: IXTP48P05T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP48P05T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP48P05T | 278-IXTP48P05T |
| Product Name | -50V to -200V P-Channel Power MOSFETs | MOSFET Transistor |
| Polarity | P-Channel |