Littelfuse, Inc. -50V to -200V P-Channel Power MOSFETs IXTP44P15T

Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Description
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP44P15T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, and battery charger applications. It comes in a TO-220AB package with a drain tab, measuring 10.16 mm x 4.57 mm x 15.88 mm. The device has a maximum drain-source voltage of -150 V, a continuous drain current of -44 A at 25°C, and a maximum on-resistance of 65 mΩ at -10 V gate bias. It is avalanche rated with an energy rating of 1 J and a peak pulse current of -130 A. The gate-source voltage is limited to ±15 V continuous and ±25 V transient. Thermal resistance from junction to case is 0.50 °C/W. The package meets UL 94 V-0 flammability standards and is RoHS compliant. It features a fast intrinsic diode, low gate charge (65 nC), and extended forward bias safe operating area.

Datasheet Summary
Powered by GS/AI

The IXTP44P15T is a P-channel enhancement mode MOSFET designed for high-side switching, push-pull amplifiers, and battery charger applications. It comes in a TO-220AB package with a drain tab, measuring 10.16 mm x 4.57 mm x 15.88 mm. The device has a maximum drain-source voltage of -150 V, a continuous drain current of -44 A at 25°C, and a maximum on-resistance of 65 mΩ at -10 V gate bias. It is avalanche rated with an energy rating of 1 J and a peak pulse current of -130 A. The gate-source voltage is limited to ±15 V continuous and ±25 V transient. Thermal resistance from junction to case is 0.50 °C/W. The package meets UL 94 V-0 flammability standards and is RoHS compliant. It features a fast intrinsic diode, low gate charge (65 nC), and extended forward bias safe operating area.

Suppliers

Company
Product
Description
Supplier Links
-50V to -200V P-Channel Power MOSFETs - IXTP44P15T - Littelfuse, Inc.
Rosemont, IL, United States
-50V to -200V P-Channel Power MOSFETs
IXTP44P15T
-50V to -200V P-Channel Power MOSFETs IXTP44P15T
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTP44P15T
MOSFET Transistor 278-IXTP44P15T
Power Field-Effect Transistor, Product overview: IXTP44P15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP44P15T can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTP44P15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP44P15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 150V, 44A, 150Deg C, 298W; Channel Type Littelfuse - 03AH1692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 150V, 44A, 150Deg C, 298W; Channel Type Littelfuse
03AH1692
Mosfet, P-Ch, 150V, 44A, 150Deg C, 298W; Channel Type Littelfuse 03AH1692
MOSFET, P-CH, 150V, 44A, 150DEG C, 298W; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 150V, 44A, 150DEG C, 298W; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:44A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP44P15T 278-IXTP44P15T 03AH1692
Product Name -50V to -200V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 150V, 44A, 150Deg C, 298W; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
 - 2EDN7533RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details