The IXTP28P065T is a P-channel enhancement mode power MOSFET in a TO-220AB package, designed for high-side switching, push-pull amplifiers, and battery charger applications. It has a drain-source breakdown voltage of -65 V, a continuous drain current of -28 A, and a maximum drain-source on-resistance of 45 mΩ at -10 V gate bias. The device is avalanche rated, features a fast intrinsic diode, and includes extended forward-bias safe operating area. Its thermal resistance from junction to case is 0.50 °C/W. The part meets AEC-Q200 and RoHS standards, and operates from -55 °C to +150 °C junction temperature. Weight is 3.0 g.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Power Field-Effect Transistor, Product overview: IXTP28P065T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP28P065T can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 65V, 28A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:65V; Continuous Drain Current Id:28A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTP28P065T | 278-IXTP28P065T | 03AH1671 |
| Product Name | -50V to -200V P-Channel Power MOSFETs | MOSFET Transistor | Mosfet, P-Ch, 65V, 28A, To-220Ab; Channel Type Littelfuse |
| Polarity | P-Channel |